Vishay Precision Group Tantalum Capacitors TR3E106K035C0250

Description
Capacitor Tantalum SMT TR3E 35V 10uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT TR3E 35V 10uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6845290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845290
Tantalum Capacitors 6845290
Capacitor Tantalum SMT TR3E 35V 10uF

Capacitor Tantalum SMT TR3E 35V 10uF

Supplier's Site
Tantalum Capacitors - 6845290P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845290P
Tantalum Capacitors 6845290P
Capacitor Tantalum SMT TR3E 35V 10uF

Capacitor Tantalum SMT TR3E 35V 10uF

Supplier's Site
Tantalum Capacitors - 1731411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1731411
Tantalum Capacitors 1731411
Capacitor Tantalum SMT TR3E 35V 10uF

Capacitor Tantalum SMT TR3E 35V 10uF

Supplier's Site
Tantalum Capacitors - 718-TR3E106K035C0250TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E106K035C0250TR-ND
Tantalum Capacitors 718-TR3E106K035C0250TR-ND
TR3106K035EC0250

TR3106K035EC0250

Buy Now Datasheet
Tantalum Capacitors - 718-TR3E106K035C0250DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E106K035C0250DKR-ND
Tantalum Capacitors 718-TR3E106K035C0250DKR-ND
TR3106K035EC0250

TR3106K035EC0250

Buy Now Datasheet
Tantalum Capacitors - 718-TR3E106K035C0250CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3E106K035C0250CT-ND
Tantalum Capacitors 718-TR3E106K035C0250CT-ND
TR3106K035EC0250

TR3106K035EC0250

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3E106K035C0250 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3E106K035C0250
Capacitors - Tantalum Capacitors TR3E106K035C0250
TR3106K035EC0250

TR3106K035EC0250

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1190 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1190
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1190
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Vishay - 82X7348 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Vishay
82X7348
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Vishay 82X7348
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric]

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric]

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6845290 6845290P 718-TR3E106K035C0250TR-ND 718-TR3E106K035C0250DKR-ND TR3E106K035C0250 46R1190 82X7348
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 35 V, 2917 [7343 Metric] Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Tantalum Capacitors - 1814595 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details