Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors TR3D686K020C0115

Description
Win Source Part Number: 1340218-TR3D686K020C 0115 Category: Capacitors - Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Capacitance: 68 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 115mOhm Manufacturer Size Code: D Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague
Request a Quote Datasheet
Description
Win Source Part Number: 1340218-TR3D686K020C 0115 Category: Capacitors - Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Capacitance: 68 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 115mOhm Manufacturer Size Code: D Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1340218-TR3D686K020C0115 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1340218-TR3D686K020C0115
Capacitors - Tantalum Capacitors 1340218-TR3D686K020C0115
Win Source Part Number: 1340218-TR3D686K020C 0115 Category: Capacitors - Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Capacitance: 68 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 115mOhm Manufacturer Size Code: D Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1340218-TR3D686K020C0115
Category: Capacitors - Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Capacitance: 68 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 115mOhm
Manufacturer Size Code: D
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 20V Capacitor
59-TR3D686K020C0115
SMD 68uF 20V Capacitor 59-TR3D686K020C0115
Tantalum Cap 68uF 20V 10% 115mR 125C SMD 7343 Product overview: TR3D686K020C0115 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D686K020C0115 can be used for catalog matching and distributor lookup.

Tantalum Cap 68uF 20V 10% 115mR 125C SMD 7343 Product overview: TR3D686K020C0115 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D686K020C0115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 2507780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507780
Tantalum Capacitors 2507780
Tantalum Capacitors - SMD 68uF 20V 10%

Tantalum Capacitors - SMD 68uF 20V 10%

Supplier's Site
Tantalum Capacitors - 2507781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507781
Tantalum Capacitors 2507781
Tantalum Capacitors - SMD 68uF 20V 10%

Tantalum Capacitors - SMD 68uF 20V 10%

Supplier's Site
Tantalum Capacitors - 2507781P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507781P
Tantalum Capacitors 2507781P
Tantalum Capacitors - SMD 68uF 20V 10%

Tantalum Capacitors - SMD 68uF 20V 10%

Supplier's Site
Tantalum Capacitors - 718-1860-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1860-6-ND
Tantalum Capacitors 718-1860-6-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 115mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 115mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1860-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1860-1-ND
Tantalum Capacitors 718-1860-1-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 115mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 115mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1860-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1860-2-ND
Tantalum Capacitors 718-1860-2-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 115mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 115mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D686K020C0115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D686K020C0115
Capacitors - Tantalum Capacitors TR3D686K020C0115
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site
Capacitor Tant, 68Uf 20V 0.115 Ohm 10%, 7343-31; Capacitance Vishay - 86K6128 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 20V 0.115 Ohm 10%, 7343-31; Capacitance Vishay
86K6128
Capacitor Tant, 68Uf 20V 0.115 Ohm 10%, 7343-31; Capacitance Vishay 86K6128
CAPACITOR TANT, 68UF 20V 0.115 OHM 10%, 7343-31; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 68UF 20V 0.115 OHM 10%, 7343-31; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf 20V 0.115 Ohm 10%, 7343-31; Capacitance Vishay - 97M9772 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 20V 0.115 Ohm 10%, 7343-31; Capacitance Vishay
97M9772
Tantalum Capacitor, 68Uf 20V 0.115 Ohm 10%, 7343-31; Capacitance Vishay 97M9772
TANTALUM CAPACITOR, 68UF 20V 0.115 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.115ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 20V 0.115 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.115ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
TR3D686K020C0115
Tantalum Capacitors TR3D686K020C0115
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1340218-TR3D686K020C0115 59-TR3D686K020C0115 2507780 718-1860-6-ND 718-1860-1-ND TR3D686K020C0115 86K6128 97M9772 TR3D686K020C0115
Product Name Capacitors - Tantalum Capacitors SMD 68uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 68Uf 20V 0.115 Ohm 10%, 7343-31; Capacitance Vishay Tantalum Capacitor, 68Uf 20V 0.115 Ohm 10%, 7343-31; Capacitance Vishay Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Tantalum Capacitors - THF686K015P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers