68µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 70mOhm
CAP TANT 68UF 10% 10V 2917
CAP TANT 68UF 10% 10V 2917
CAPACITOR TANT, 68UF 10V 0.07 OHM 10%, 7343-31; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.07ohm RoHS Compliant: Yes
TANTALUM CAPACITOR, 68UF 10V 0.07 OHM 10%, 7343-31; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.07ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TR3D686K010C0070-ND | TR3D686K010C0070 | TR3D686K010C0070 | 86K6104 | 97M9768 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 68Uf 10V 0.07 Ohm 10%, 7343-31; Capacitance Vishay | Tantalum Capacitor, 68Uf 10V 0.07 Ohm 10%, 7343-31; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |