Vishay Intertechnology, Inc. Tantalum Capacitors TR3D685K050C0500

Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1364-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1364-6-ND
Tantalum Capacitors 718-1364-6-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1364-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1364-2-ND
Tantalum Capacitors 718-1364-2-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1364-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1364-1-ND
Tantalum Capacitors 718-1364-1-ND
6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

6.8µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D685K050C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D685K050C0500
Tantalum Capacitors TR3D685K050C0500
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf 50V 0.5 Ohm 10%, 7343-31; Capacitance Vishay - 97M9767 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf 50V 0.5 Ohm 10%, 7343-31; Capacitance Vishay
97M9767
Tantalum Capacitor, 6.8Uf 50V 0.5 Ohm 10%, 7343-31; Capacitance Vishay 97M9767
TANTALUM CAPACITOR, 6.8UF 50V 0.5 OHM 10%, 7343-31; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF 50V 0.5 OHM 10%, 7343-31; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 6.8Uf 50V 0.5 Ohm 10%, 7343-31; Capacitance Vishay - 86K6084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf 50V 0.5 Ohm 10%, 7343-31; Capacitance Vishay
86K6084
Capacitor Tant, 6.8Uf 50V 0.5 Ohm 10%, 7343-31; Capacitance Vishay 86K6084
CAPACITOR TANT, 6.8UF 50V 0.5 OHM 10%, 7343-31; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:550mA RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF 50V 0.5 OHM 10%, 7343-31; Capacitance:6.8µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:550mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D685K050C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D685K050C0500
Capacitors - Tantalum Capacitors TR3D685K050C0500
CAP TANT 6.8UF 10% 50V 2917

CAP TANT 6.8UF 10% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1364-6-ND 718-1364-2-ND TR3D685K050C0500 97M9767 TR3D685K050C0500
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 6.8Uf 50V 0.5 Ohm 10%, 7343-31; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details