Vishay Precision Group Tantalum Capacitors TR3D685K035C0400

Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet
Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3D685K035C0400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D685K035C0400TR-ND
Tantalum Capacitors 718-TR3D685K035C0400TR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2213 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2213
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2213
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 718-TR3D685K035C0400TR-ND 08X2213
Product Name Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 6.8 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 6933858 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details