Vishay Intertechnology, Inc. Tantalum Capacitors TR3D477M6R3C0200

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1559-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1559-2-ND
Tantalum Capacitors 718-1559-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1559-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1559-1-ND
Tantalum Capacitors 718-1559-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1559-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1559-6-ND
Tantalum Capacitors 718-1559-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitor, 470Uf 6.3V 0.2 Ohm 20%, 7343-31; Capacitance Vishay - 25R2722 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 6.3V 0.2 Ohm 20%, 7343-31; Capacitance Vishay
25R2722
Tantalum Capacitor, 470Uf 6.3V 0.2 Ohm 20%, 7343-31; Capacitance Vishay 25R2722
TANTALUM CAPACITOR, 470UF 6.3V 0.2 OHM 20%, 7343-31; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 6.3V 0.2 OHM 20%, 7343-31; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 470Uf 6.3V 0.2 Ohm 20%, 7343-31, Full Reel; Capacitance Vishay - 71P8274 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf 6.3V 0.2 Ohm 20%, 7343-31, Full Reel; Capacitance Vishay
71P8274
Capacitor Tant, 470Uf 6.3V 0.2 Ohm 20%, 7343-31, Full Reel; Capacitance Vishay 71P8274
CAPACITOR TANT, 470UF 6.3V 0.2 OHM 20%, 7343-31, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 470UF 6.3V 0.2 OHM 20%, 7343-31, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3D477M6R3C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D477M6R3C0200
Tantalum Capacitors TR3D477M6R3C0200
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D477M6R3C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D477M6R3C0200
Capacitors - Tantalum Capacitors TR3D477M6R3C0200
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1559-2-ND 718-1559-6-ND 25R2722 71P8274 TR3D477M6R3C0200 TR3D477M6R3C0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 470Uf 6.3V 0.2 Ohm 20%, 7343-31; Capacitance Vishay Capacitor Tant, 470Uf 6.3V 0.2 Ohm 20%, 7343-31, Full Reel; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers