Vishay Intertechnology, Inc. Tantalum Capacitors TR3D477M004C0100

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D477M004C0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D477M004C0100-ND
Tantalum Capacitors TR3D477M004C0100-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D477M004C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D477M004C0100
Tantalum Capacitors TR3D477M004C0100
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D477M004C0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D477M004C0100
Capacitors - Tantalum Capacitors TR3D477M004C0100
CAP TANT 470UF 20% 4V 2917

CAP TANT 470UF 20% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3D477M004C0100-ND TR3D477M004C0100 TR3D477M004C0100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS225K020P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details