Vishay Intertechnology, Inc. Tantalum Capacitors TR3D477K6R3C0100

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1780-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1780-6-ND
Tantalum Capacitors 718-1780-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1780-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1780-2-ND
Tantalum Capacitors 718-1780-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1780-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1780-1-ND
Tantalum Capacitors 718-1780-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D477K6R3C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D477K6R3C0100
Tantalum Capacitors TR3D477K6R3C0100
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D477K6R3C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D477K6R3C0100
Capacitors - Tantalum Capacitors TR3D477K6R3C0100
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Cap, Tant, 470Uf, 6.3V, Case D, Reel; Capacitance Vishay - 82R4873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 470Uf, 6.3V, Case D, Reel; Capacitance Vishay
82R4873
Cap, Tant, 470Uf, 6.3V, Case D, Reel; Capacitance Vishay 82R4873
CAP, TANT, 470UF, 6.3V, CASE D, REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A RoHS Compliant: Yes

CAP, TANT, 470UF, 6.3V, CASE D, REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A RoHS Compliant: Yes

Supplier's Site
Cap, Tant, 470Uf, 6.3V, Case D; Capacitance Vishay - 41Y4380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 470Uf, 6.3V, Case D; Capacitance Vishay
41Y4380
Cap, Tant, 470Uf, 6.3V, Case D; Capacitance Vishay 41Y4380
CAP, TANT, 470UF, 6.3V, CASE D; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Case Size:2917RoHS Compliant: Yes

CAP, TANT, 470UF, 6.3V, CASE D; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A; Case Size:2917RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1780-6-ND 718-1780-2-ND TR3D477K6R3C0100 TR3D477K6R3C0100 82R4873 41Y4380
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, Tant, 470Uf, 6.3V, Case D, Reel; Capacitance Vishay Cap, Tant, 470Uf, 6.3V, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details