Vishay Precision Group Tantalum Capacitors TR3D477K004C0045

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D477K004C0045-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D477K004C0045-ND
Tantalum Capacitors TR3D477K004C0045-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D477K004C0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D477K004C0045
Tantalum Capacitors TR3D477K004C0045
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3D477K004C0045-ND TR3D477K004C0045
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details