Vishay Precision Group Tantalum Capacitors TR3D477K004C0035

Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1857-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1857-2-ND
Tantalum Capacitors 718-1857-2-ND
470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm

470µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D477K004C0035 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D477K004C0035
Tantalum Capacitors TR3D477K004C0035
CAP TANT 470UF 10% 4V 2917

CAP TANT 470UF 10% 4V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 470Uf 4V 0.035 Ohm 10%, 7343-31; Capacitance Vishay - 97M9763 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 4V 0.035 Ohm 10%, 7343-31; Capacitance Vishay
97M9763
Tantalum Capacitor, 470Uf 4V 0.035 Ohm 10%, 7343-31; Capacitance Vishay 97M9763
TANTALUM CAPACITOR, 470UF 4V 0.035 OHM 10%, 7343-31; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.035ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 4V 0.035 OHM 10%, 7343-31; Capacitance:470µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.035ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 470Uf 4V 0.035 Ohm 10%, 7343-31; Capacitance Vishay - 86K6040 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf 4V 0.035 Ohm 10%, 7343-31; Capacitance Vishay
86K6040
Capacitor Tant, 470Uf 4V 0.035 Ohm 10%, 7343-31; Capacitance Vishay 86K6040
CAPACITOR TANT, 470UF 4V 0.035 OHM 10%, 7343-31; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 470UF 4V 0.035 OHM 10%, 7343-31; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1857-2-ND TR3D477K004C0035 97M9763 86K6040
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 470Uf 4V 0.035 Ohm 10%, 7343-31; Capacitance Vishay Capacitor Tant, 470Uf 4V 0.035 Ohm 10%, 7343-31; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491X685K050AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details