The TR3D476M016C0150 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 47 µF with a voltage rating of 16 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), enhancing its performance in applications requiring high ripple current capability. The product is suitable for various applications, including industrial, telecom infrastructure, consumer electronics, and general-purpose use. It is compliant with moisture sensitivity level 1 and is available with matte tin terminations, making it compatible with automatic pick and place equipment. The capacitor is also surge current tested and qualified to EIA-717 standards, ensuring reliability in demanding environments.
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
CAP TANT 47UF 20% 16V 2917
CAP TANT 47UF 20% 16V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3D476M016C0150-ND | TR3D476M016C0150 | TR3D476M016C0150 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |