Vishay Intertechnology, Inc. SMD 47uF 25V Capacitor TR3D476K025C0250

Description
Tantalum Capacitor 47uF 25V SMD 2917 250mR ESR Product overview: TR3D476K025C0250 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D476K025C0250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 47uF 25V SMD 2917 250mR ESR Product overview: TR3D476K025C0250 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D476K025C0250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 25V Capacitor
59-TR3D476K025C0250
SMD 47uF 25V Capacitor 59-TR3D476K025C0250
Tantalum Capacitor 47uF 25V SMD 2917 250mR ESR Product overview: TR3D476K025C0250 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D476K025C0250 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 47uF 25V SMD 2917 250mR ESR Product overview: TR3D476K025C0250 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D476K025C0250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6845281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845281
Tantalum Capacitors 6845281
Capacitor Tantalum SMT TR3D 25V 47uF

Capacitor Tantalum SMT TR3D 25V 47uF

Supplier's Site
Tantalum Capacitors - 6845281P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845281P
Tantalum Capacitors 6845281P
Capacitor Tantalum SMT TR3D 25V 47uF

Capacitor Tantalum SMT TR3D 25V 47uF

Supplier's Site
Tantalum Capacitors - 1731439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1731439
Tantalum Capacitors 1731439
Capacitor Tantalum SMT TR3D 25V 47uF

Capacitor Tantalum SMT TR3D 25V 47uF

Supplier's Site
Tantalum Capacitors - 718-1524-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1524-6-ND
Tantalum Capacitors 718-1524-6-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1524-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1524-1-ND
Tantalum Capacitors 718-1524-1-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1524-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1524-2-ND
Tantalum Capacitors 718-1524-2-ND
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm

47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1004031-TR3D476K025C0250 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1004031-TR3D476K025C0250
Capacitors - Tantalum Capacitors 1004031-TR3D476K025C0250
Win Source Part Number: 1004031-TR3D476K025C 0250 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±10% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 250mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague Other Names: 718-1524-2,718-1524- 1,718-1524-6

Win Source Part Number: 1004031-TR3D476K025C0250
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±10%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 250mOhm
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Other Names: 718-1524-2,718-1524-1,718-1524-6

Buy Now Datasheet
Tantalum Capacitors - TR3D476K025C0250 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3D476K025C0250
Tantalum Capacitors TR3D476K025C0250
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TR3D476K025C0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D476K025C0250
Tantalum Capacitors TR3D476K025C0250
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 25V 0.25 Ohm 10%, 7343-31; Capacitance Vishay - 25R2721 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 25V 0.25 Ohm 10%, 7343-31; Capacitance Vishay
25R2721
Tantalum Capacitor, 47Uf 25V 0.25 Ohm 10%, 7343-31; Capacitance Vishay 25R2721
TANTALUM CAPACITOR, 47UF 25V 0.25 OHM 10%, 7343-31; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 25V 0.25 OHM 10%, 7343-31; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf 25V 0.25 Ohm 10%, 7343-31; Capacitance Vishay - 71P8272 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 25V 0.25 Ohm 10%, 7343-31; Capacitance Vishay
71P8272
Tantalum Capacitor, 47Uf 25V 0.25 Ohm 10%, 7343-31; Capacitance Vishay 71P8272
TANTALUM CAPACITOR, 47UF 25V 0.25 OHM 10%, 7343-31; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:D; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 25V 0.25 OHM 10%, 7343-31; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:D; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Cap, 47Uf, 25V, Tant, Case D Rohs Compliant Vishay - 69AH3029 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Tant, Case D Rohs Compliant Vishay
69AH3029
Cap, 47Uf, 25V, Tant, Case D Rohs Compliant Vishay 69AH3029
CAP, 47UF, 25V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 47UF, 25V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D476K025C0250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D476K025C0250
Capacitors - Tantalum Capacitors TR3D476K025C0250
CAP TANT 47UF 10% 25V 2917

CAP TANT 47UF 10% 25V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3D476K025C0250 6845281 6845281P 718-1524-6-ND 718-1524-1-ND 1004031-TR3D476K025C0250 TR3D476K025C0250 TR3D476K025C0250 25R2721 69AH3029 TR3D476K025C0250
Product Name SMD 47uF 25V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf 25V 0.25 Ohm 10%, 7343-31; Capacitance Vishay Cap, 47Uf, 25V, Tant, Case D Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details