47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
47µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 100mOhm
TANTALUM CAPACITOR, 47UF 25V, 0.1 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR TANT, 47UF 25V, 0.1 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A RoHS Compliant: Yes
CAP TANT 47UF 10% 25V 2917
CAP TANT 47UF 10% 25V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1526-6-ND | 718-1526-1-ND | 25R2719 | TR3D476K025C0100 | TR3D476K025C0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf 25V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |