The Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, part number 46R1185, features a capacitance of 47 µF with a tolerance of ±10% and a voltage rating of 20 V. It is designed for surface mount applications and is compliant with RoHS standards. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is characterized by low equivalent series resistance (ESR) and high ripple current capability, making it suitable for various applications including industrial, telecom infrastructure, consumer electronics, and general-purpose use. The capacitor is available in a 2917 [7343 Metric] case size, which is compatible with high-volume automatic pick and place equipment.
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm @ 100kHz
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm @ 100kHz
47µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 175mOhm @ 100kHz
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 20 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 47µF, 20V, 10%, REEL; Capacitance:47µF; Voltage Rating:20V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
TANTALUM CAP 47000000 PF 10%
TANTALUM CAP 47000000 PF 10%
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TR3D476K020C0175CT-ND | 718-TR3D476K020C0175DKR-ND | 46R1185 | 03AC0171 | TR3D476K020C0175 | TR3D476K020C0175 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay | Cap, 47Μf, 20V, 10%, Reel; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |