47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
CAP TANT 47UF 10% 16V 2917
CAP TANT 47UF 10% 16V 2917
TANTALUM CAPACITOR, 47UF 16V 0.15 OHM 10%, 7343-31; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes
TANTALUM CAPACITOR, 47UF 16V 0.15 OHM 10%, 7343-31; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1ARoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1361-6-ND | 718-1361-1-ND | TR3D476K016C0150 | TR3D476K016C0150 | 86K5987 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |