Vishay Intertechnology, Inc. Tantalum Capacitors TR3D476K016C0100

Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1360-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1360-6-ND
Tantalum Capacitors 718-1360-6-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1360-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1360-1-ND
Tantalum Capacitors 718-1360-1-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1360-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1360-2-ND
Tantalum Capacitors 718-1360-2-ND
47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D476K016C0100 - 1113959-TR3D476K016C0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3D476K016C0100
1113959-TR3D476K016C0100
Tantalum Capacitors - TR3D476K016C0100 1113959-TR3D476K016C0100
Manufacturer: Vishay Win Source Part Number: 1113959-TR3D476K016C 0100 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.122" (3.10mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±10% Manufacturer Size Code: D ESR: 100 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1113959-TR3D476K016C0100
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±10%
Manufacturer Size Code: D
ESR: 100 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 16V Capacitor
59-TR3D476K016C0100
SMD 47uF 16V Capacitor 59-TR3D476K016C0100
Tantalum Cap 47uF 16V 10% 7343 SMD 100mR 125C Product overview: TR3D476K016C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D476K016C0100 can be used for catalog matching and distributor lookup.

Tantalum Cap 47uF 16V 10% 7343 SMD 100mR 125C Product overview: TR3D476K016C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D476K016C0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 47UF 16V 10% 2917 - 874-TR3D476K016C0100 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 47UF 16V 10% 2917
874-TR3D476K016C0100
CAP TANT 47UF 16V 10% 2917 874-TR3D476K016C0100
CAP TANT 47UF 16V 10% 2917

CAP TANT 47UF 16V 10% 2917

Supplier's Site
Tantalum Capacitor, 47Uf 16V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay - 97M9760 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 16V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay
97M9760
Tantalum Capacitor, 47Uf 16V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay 97M9760
TANTALUM CAPACITOR, 47UF 16V, 0.1 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 16V, 0.1 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 16V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay - 86K5986 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 16V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay
86K5986
Tantalum Capacitor, 47Uf 16V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay 86K5986
TANTALUM CAPACITOR, 47UF 16V, 0.1 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 16V, 0.1 OHM, 0.1, 7343-31; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2207 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2207
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2207
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3D476K016C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D476K016C0100
Tantalum Capacitors TR3D476K016C0100
CAP TANT 47UF 10% 16V 2917

CAP TANT 47UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1360-6-ND 718-1360-1-ND 1113959-TR3D476K016C0100 59-TR3D476K016C0100 874-TR3D476K016C0100 97M9760 08X2207 TR3D476K016C0100
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TR3D476K016C0100 SMD 47uF 16V Capacitor CAP TANT 47UF 16V 10% 2917 Tantalum Capacitor, 47Uf 16V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1975-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details