Vishay Intertechnology, Inc. Tantalum Capacitors TR3D476K010C0100

Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1359-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1359-1-ND
Tantalum Capacitors 718-1359-1-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1359-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1359-2-ND
Tantalum Capacitors 718-1359-2-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1359-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1359-6-ND
Tantalum Capacitors 718-1359-6-ND
47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

47µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D476K010C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D476K010C0100
Tantalum Capacitors TR3D476K010C0100
CAP TANT 47UF 10% 10V 2917

CAP TANT 47UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 47Uf 10V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay - 86K5973 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf 10V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay
86K5973
Capacitor Tant, 47Uf 10V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay 86K5973
CAPACITOR TANT, 47UF 10V, 0.1 OHM, 0.1, 7343-31; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF 10V, 0.1 OHM, 0.1, 7343-31; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2206 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2206
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2206
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D476K010C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D476K010C0100
Capacitors - Tantalum Capacitors TR3D476K010C0100
CAP TANT 47UF 10% 10V 2917

CAP TANT 47UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1359-1-ND 718-1359-6-ND TR3D476K010C0100 86K5973 08X2206 TR3D476K010C0100
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 47Uf 10V, 0.1 Ohm, 0.1, 7343-31; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers