Vishay Precision Group Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 20%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay TR3D475M035C0700

Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 20%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 20%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 20%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2205 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 20%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2205
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 20%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2205
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 20%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 20%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08X2205
Product Name Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 20%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details