4.7µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 700mOhm
4.7µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 700mOhm
4.7µF Molded Tantalum Capacitors 63V 2917 (7343 Metric) 700mOhm
CAP, 4.7UF, 63V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes
CAP, 4.7UF, 63V, TANT, CASE D; Capacitance:4.7µF; Voltage(DC):63V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes
CAP TANT 4.7UF 10% 63V 2917
CAP TANT 4.7UF 10% 63V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1713-1-ND | 718-1713-6-ND | 82R4843 | TR3D475K063C0700 | TR3D475K063C0700 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 4.7Uf, 63V, Tant, Case D; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |