Vishay Intertechnology, Inc. Tantalum Capacitors TR3D337M6R3C0045

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D337M6R3C0045-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D337M6R3C0045-ND
Tantalum Capacitors TR3D337M6R3C0045-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D337M6R3C0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D337M6R3C0045
Tantalum Capacitors TR3D337M6R3C0045
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site Datasheet
Cap, 330Uf, 6.3V, Tant, Case D; Capacitance Vishay - 86K5937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Tant, Case D; Capacitance Vishay
86K5937
Cap, 330Uf, 6.3V, Tant, Case D; Capacitance Vishay 86K5937
CAP, 330UF, 6.3V, TANT, CASE D; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.83A RoHS Compliant: Yes

CAP, 330UF, 6.3V, TANT, CASE D; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.83A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 6.3V, Tant, Case D; Capacitance Vishay - 66AJ1981 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Tant, Case D; Capacitance Vishay
66AJ1981
Cap, 330Uf, 6.3V, Tant, Case D; Capacitance Vishay 66AJ1981
CAP, 330UF, 6.3V, TANT, CASE D; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.83A RoHS Compliant: Yes

CAP, 330UF, 6.3V, TANT, CASE D; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.83A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D337M6R3C0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D337M6R3C0045
Capacitors - Tantalum Capacitors TR3D337M6R3C0045
CAP TANT 330UF 20% 6.3V 2917

CAP TANT 330UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TR3D337M6R3C0045-ND TR3D337M6R3C0045 86K5937 TR3D337M6R3C0045
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 330Uf, 6.3V, Tant, Case D; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TAS225K020P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers