Vishay Intertechnology, Inc. Tantalum Capacitors TR3D337M010C0150

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1475-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1475-6-ND
Tantalum Capacitors 718-1475-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1475-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1475-2-ND
Tantalum Capacitors 718-1475-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1475-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1475-1-ND
Tantalum Capacitors 718-1475-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D337M010C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D337M010C0150
Tantalum Capacitors TR3D337M010C0150
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TR3D337M010C0150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3D337M010C0150
Tantalum Capacitors TR3D337M010C0150
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D337M010C0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D337M010C0150
Capacitors - Tantalum Capacitors TR3D337M010C0150
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site
Tantalum Capacitor, 330Uf 10V 0.15 Ohm 20%, 7343-31; Capacitance Vishay - 71P8269 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 10V 0.15 Ohm 20%, 7343-31; Capacitance Vishay
71P8269
Tantalum Capacitor, 330Uf 10V 0.15 Ohm 20%, 7343-31; Capacitance Vishay 71P8269
TANTALUM CAPACITOR, 330UF 10V 0.15 OHM 20%, 7343-31; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 10V 0.15 OHM 20%, 7343-31; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 330Uf 10V 0.15 Ohm 20%, 7343-31; Capacitance Vishay - 25R2717 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 10V 0.15 Ohm 20%, 7343-31; Capacitance Vishay
25R2717
Tantalum Capacitor, 330Uf 10V 0.15 Ohm 20%, 7343-31; Capacitance Vishay 25R2717
TANTALUM CAPACITOR, 330UF 10V 0.15 OHM 20%, 7343-31; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 10V 0.15 OHM 20%, 7343-31; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1475-6-ND 718-1475-2-ND TR3D337M010C0150 TR3D337M010C0150 TR3D337M010C0150 71P8269
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 330Uf 10V 0.15 Ohm 20%, 7343-31; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers