Vishay Intertechnology, Inc. Tantalum Capacitors TR3D337M010C0100

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1477-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1477-6-ND
Tantalum Capacitors 718-1477-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1477-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1477-2-ND
Tantalum Capacitors 718-1477-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1477-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1477-1-ND
Tantalum Capacitors 718-1477-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitor, 330Uf 10V 0.1 Ohm 20%, 7343-31; Capacitance Vishay - 25R2716 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 10V 0.1 Ohm 20%, 7343-31; Capacitance Vishay
25R2716
Tantalum Capacitor, 330Uf 10V 0.1 Ohm 20%, 7343-31; Capacitance Vishay 25R2716
TANTALUM CAPACITOR, 330UF 10V 0.1 OHM 20%, 7343-31; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 10V 0.1 OHM 20%, 7343-31; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 330Uf 10V 0.1 Ohm 20%, 7343-31; Capacitance Vishay - 71P8267 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 10V 0.1 Ohm 20%, 7343-31; Capacitance Vishay
71P8267
Capacitor Tant, 330Uf 10V 0.1 Ohm 20%, 7343-31; Capacitance Vishay 71P8267
CAPACITOR TANT, 330UF 10V 0.1 OHM 20%, 7343-31; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 330UF 10V 0.1 OHM 20%, 7343-31; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D337M010C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D337M010C0100
Capacitors - Tantalum Capacitors TR3D337M010C0100
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TR3D337M010C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D337M010C0100
Tantalum Capacitors TR3D337M010C0100
CAP TANT 330UF 20% 10V 2917

CAP TANT 330UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1477-6-ND 718-1477-2-ND 25R2716 71P8267 TR3D337M010C0100 TR3D337M010C0100
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf 10V 0.1 Ohm 20%, 7343-31; Capacitance Vishay Capacitor Tant, 330Uf 10V 0.1 Ohm 20%, 7343-31; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers