Vishay Intertechnology, Inc. Tantalum Capacitors TR3D337K6R3C0125

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1356-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1356-1-ND
Tantalum Capacitors 718-1356-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1356-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1356-2-ND
Tantalum Capacitors 718-1356-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1356-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1356-6-ND
Tantalum Capacitors 718-1356-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitor 330Uf6.3V 0.125 Ohm 7343-31 10%; Capacitance Vishay - 25R2715 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor 330Uf6.3V 0.125 Ohm 7343-31 10%; Capacitance Vishay
25R2715
Tantalum Capacitor 330Uf6.3V 0.125 Ohm 7343-31 10%; Capacitance Vishay 25R2715
TANTALUM CAPACITOR 330UF6.3V 0.125 OHM 7343-31 10%; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

TANTALUM CAPACITOR 330UF6.3V 0.125 OHM 7343-31 10%; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant330Uf6.3V 0.125 Ohm 7343-31 10%; Capacitance Vishay - 86K5916 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant330Uf6.3V 0.125 Ohm 7343-31 10%; Capacitance Vishay
86K5916
Capacitor Tant330Uf6.3V 0.125 Ohm 7343-31 10%; Capacitance Vishay 86K5916
CAPACITOR TANT330UF6.3V 0.125 OHM 7343-31 10%; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1ARoHS Compliant: Yes

CAPACITOR TANT330UF6.3V 0.125 OHM 7343-31 10%; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.1ARoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D337K6R3C0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D337K6R3C0125
Capacitors - Tantalum Capacitors TR3D337K6R3C0125
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1356-1-ND 718-1356-6-ND 25R2715 TR3D337K6R3C0125
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor 330Uf6.3V 0.125 Ohm 7343-31 10%; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers