Vishay Intertechnology, Inc. Tantalum Capacitors TR3D337K6R3C0100

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1355-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1355-1-ND
Tantalum Capacitors 718-1355-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1355-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1355-2-ND
Tantalum Capacitors 718-1355-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1355-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1355-6-ND
Tantalum Capacitors 718-1355-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitor, 330Uf 6.3V 0.1 Ohm 10%, 7343-31; Capacitance Vishay - 97M9756 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf 6.3V 0.1 Ohm 10%, 7343-31; Capacitance Vishay
97M9756
Tantalum Capacitor, 330Uf 6.3V 0.1 Ohm 10%, 7343-31; Capacitance Vishay 97M9756
TANTALUM CAPACITOR, 330UF 6.3V 0.1 OHM 10%, 7343-31; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF 6.3V 0.1 OHM 10%, 7343-31; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 330Uf 6.3V 0.1 Ohm 10%, 7343-31; Capacitance Vishay - 86K5915 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 330Uf 6.3V 0.1 Ohm 10%, 7343-31; Capacitance Vishay
86K5915
Capacitor Tant, 330Uf 6.3V 0.1 Ohm 10%, 7343-31; Capacitance Vishay 86K5915
CAPACITOR TANT, 330UF 6.3V 0.1 OHM 10%, 7343-31; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohmRoHS Compliant: Yes

CAPACITOR TANT, 330UF 6.3V 0.1 OHM 10%, 7343-31; Capacitance:330µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohmRoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TR3D337K6R3C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D337K6R3C0100
Capacitors - Tantalum Capacitors TR3D337K6R3C0100
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TR3D337K6R3C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D337K6R3C0100
Tantalum Capacitors TR3D337K6R3C0100
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1355-1-ND 718-1355-6-ND 97M9756 86K5915 TR3D337K6R3C0100 TR3D337K6R3C0100
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 330Uf 6.3V 0.1 Ohm 10%, 7343-31; Capacitance Vishay Capacitor Tant, 330Uf 6.3V 0.1 Ohm 10%, 7343-31; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details