Vishay Precision Group Tantalum Capacitors TR3D337K6R3C0050

Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1778-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1778-2-ND
Tantalum Capacitors 718-1778-2-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1778-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1778-1-ND
Tantalum Capacitors 718-1778-1-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1778-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1778-6-ND
Tantalum Capacitors 718-1778-6-ND
330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

330µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
CAP TANT 330UF 6.3V 10% 2917 - 874-TR3D337K6R3C0050 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 330UF 6.3V 10% 2917
874-TR3D337K6R3C0050
CAP TANT 330UF 6.3V 10% 2917 874-TR3D337K6R3C0050
CAP TANT 330UF 6.3V 10% 2917

CAP TANT 330UF 6.3V 10% 2917

Supplier's Site
Tantalum Capacitors - TR3D337K6R3C0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D337K6R3C0050
Tantalum Capacitors TR3D337K6R3C0050
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D337K6R3C0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D337K6R3C0050
Capacitors - Tantalum Capacitors TR3D337K6R3C0050
CAP TANT 330UF 10% 6.3V 2917

CAP TANT 330UF 10% 6.3V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1179
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1179
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 330Uf, 6.3V, Tant, Case D; Capacitance Vishay - 37AJ7761 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Tant, Case D; Capacitance Vishay
37AJ7761
Cap, 330Uf, 6.3V, Tant, Case D; Capacitance Vishay 37AJ7761
CAP, 330UF, 6.3V, TANT, CASE D; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.73A RoHS Compliant: Yes

CAP, 330UF, 6.3V, TANT, CASE D; Capacitance:330µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.73A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1778-2-ND 718-1778-6-ND 874-TR3D337K6R3C0050 TR3D337K6R3C0050 TR3D337K6R3C0050 46R1179 37AJ7761
Product Name Tantalum Capacitors Tantalum Capacitors CAP TANT 330UF 6.3V 10% 2917 Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay Cap, 330Uf, 6.3V, Tant, Case D; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details