Vishay Intertechnology, Inc. Tantalum Capacitors TR3D336K020C0200

Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1351-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1351-2-ND
Tantalum Capacitors 718-1351-2-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1351-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1351-6-ND
Tantalum Capacitors 718-1351-6-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1351-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1351-1-ND
Tantalum Capacitors 718-1351-1-ND
33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D336K020C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D336K020C0200
Capacitors - Tantalum Capacitors TR3D336K020C0200
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site
Tantalum Capacitors - TR3D336K020C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D336K020C0200
Tantalum Capacitors TR3D336K020C0200
CAP TANT 33UF 10% 20V 2917

CAP TANT 33UF 10% 20V 2917

Supplier's Site Datasheet
Capacitor Tant, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay - 86K5884 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay
86K5884
Capacitor Tant, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay 86K5884
CAPACITOR TANT, 33UF 20V, 0.2 OHM, 0.1, 7343-31; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF 20V, 0.2 OHM, 0.1, 7343-31; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay - 25R2714 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay
25R2714
Tantalum Capacitor, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay 25R2714
TANTALUM CAPACITOR, 33UF 20V, 0.2 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 20V, 0.2 OHM, 0.1, 7343-31; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1351-2-ND 718-1351-6-ND TR3D336K020C0200 TR3D336K020C0200 86K5884 25R2714
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay Tantalum Capacitor, 33Uf 20V, 0.2 Ohm, 0.1, 7343-31; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details