Vishay Intertechnology, Inc. Tantalum Capacitors TR3D227K010C0150

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1777-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1777-1-ND
Tantalum Capacitors 718-1777-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1777-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1777-6-ND
Tantalum Capacitors 718-1777-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1777-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1777-2-ND
Tantalum Capacitors 718-1777-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Cap, 220Μf, 10V, 10%, Reel; Capacitance Vishay - 03AC0167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 10%, Reel; Capacitance Vishay
03AC0167
Cap, 220Μf, 10V, 10%, Reel; Capacitance Vishay 03AC0167
CAP, 220µF, 10V, 10%, REEL; Capacitance:220µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 220µF, 10V, 10%, REEL; Capacitance:220µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site
Cap, Tant, 220Uf, 10V, Case D, Reel; Capacitance Vishay - 82R4823 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 220Uf, 10V, Case D, Reel; Capacitance Vishay
82R4823
Cap, Tant, 220Uf, 10V, Case D, Reel; Capacitance Vishay 82R4823
CAP, TANT, 220UF, 10V, CASE D, REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Product Range:TR3 Series; Case Size:2917 RoHS Compliant: Yes

CAP, TANT, 220UF, 10V, CASE D, REEL; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Product Range:TR3 Series; Case Size:2917 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Tant, 220Uf, 10V, Case D; Capacitance Vishay - 41Y4379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 220Uf, 10V, Case D; Capacitance Vishay
41Y4379
Cap, Tant, 220Uf, 10V, Case D; Capacitance Vishay 41Y4379
CAP, TANT, 220UF, 10V, CASE D; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A; Qualification:- RoHS Compliant: Yes

CAP, TANT, 220UF, 10V, CASE D; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3D227K010C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D227K010C0150
Tantalum Capacitors TR3D227K010C0150
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D227K010C0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D227K010C0150
Capacitors - Tantalum Capacitors TR3D227K010C0150
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1777-1-ND 718-1777-6-ND 03AC0167 82R4823 TR3D227K010C0150 TR3D227K010C0150
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 220Μf, 10V, 10%, Reel; Capacitance Vishay Cap, Tant, 220Uf, 10V, Case D, Reel; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 205K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers