220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 125mOhm
CAP TANT 220UF 10% 10V 2917
CAP TANT 220UF 10% 10V 2917
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1349-2-ND | TR3D227K010C0125 | TR3D227K010C0125 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF |