Vishay Precision Group Tantalum Capacitors TR3D227K010C0100

Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1348-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1348-1-ND
Tantalum Capacitors 718-1348-1-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1348-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1348-6-ND
Tantalum Capacitors 718-1348-6-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1348-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1348-2-ND
Tantalum Capacitors 718-1348-2-ND
220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

220µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359807-TR3D227K010C0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359807-TR3D227K010C0100
Capacitors - Tantalum Capacitors 1359807-TR3D227K010C0100
Win Source Part Number: 1359807-TR3D227K010C 0100 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 100mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359807-TR3D227K010C0100
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 220 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 100mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Tantalum Capacitors - 6845244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845244
Tantalum Capacitors 6845244
Vishay TR3D227K010C0100

Vishay TR3D227K010C0100

Supplier's Site
Tantalum Capacitors - 1730539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730539
Tantalum Capacitors 1730539
Vishay TR3D227K010C0100

Vishay TR3D227K010C0100

Supplier's Site
Singapore, Singapore
SMD 220uF 10V Capacitor
59-TR3D227K010C0100
SMD 220uF 10V Capacitor 59-TR3D227K010C0100
220uF 10V Tantalum Capacitor, 7343 SMD, 10% Tol, 100mR ESR Product overview: TR3D227K010C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D227K010C0100 can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Capacitor, 7343 SMD, 10% Tol, 100mR ESR Product overview: TR3D227K010C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D227K010C0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TR3D227K010C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D227K010C0100
Tantalum Capacitors TR3D227K010C0100
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D227K010C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D227K010C0100
Capacitors - Tantalum Capacitors TR3D227K010C0100
CAP TANT 220UF 10% 10V 2917

CAP TANT 220UF 10% 10V 2917

Supplier's Site
Capacitor Tant, 220Uf 10V 0.1 Ohm 10%, 7343-31; Capacitance Vishay - 97M9750 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf 10V 0.1 Ohm 10%, 7343-31; Capacitance Vishay
97M9750
Capacitor Tant, 220Uf 10V 0.1 Ohm 10%, 7343-31; Capacitance Vishay 97M9750
CAPACITOR TANT, 220UF 10V 0.1 OHM 10%, 7343-31; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A RoHS Compliant: Yes

CAPACITOR TANT, 220UF 10V 0.1 OHM 10%, 7343-31; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.22A RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 220Uf 10V 0.1 Ohm 10%, 7343-31; Capacitance Vishay - 86K5824 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 220Uf 10V 0.1 Ohm 10%, 7343-31; Capacitance Vishay
86K5824
Capacitor Tant, 220Uf 10V 0.1 Ohm 10%, 7343-31; Capacitance Vishay 86K5824
CAPACITOR TANT, 220UF 10V 0.1 OHM 10%, 7343-31; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

CAPACITOR TANT, 220UF 10V 0.1 OHM 10%, 7343-31; Capacitance:220µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 10V, 10%, Reel; Capacitance Vishay - 03AC0166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 10%, Reel; Capacitance Vishay
03AC0166
Cap, 220Μf, 10V, 10%, Reel; Capacitance Vishay 03AC0166
CAP, 220µF, 10V, 10%, REEL; Capacitance:220µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 10V, 10%, REEL; Capacitance:220µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1174 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1174
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1174
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 220 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 220 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1348-1-ND 718-1348-6-ND 1359807-TR3D227K010C0100 6845244 59-TR3D227K010C0100 TR3D227K010C0100 TR3D227K010C0100 97M9750 86K5824 03AC0166 46R1174
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors SMD 220uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 220Uf 10V 0.1 Ohm 10%, 7343-31; Capacitance Vishay Capacitor Tant, 220Uf 10V 0.1 Ohm 10%, 7343-31; Capacitance Vishay Cap, 220Μf, 10V, 10%, Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 220 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers