The TR3D226M035C0300 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 22 OºF and a voltage rating of 35 V. It has a capacitance tolerance of ±20% and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR) and is surge current tested, making it suitable for applications requiring high ripple current carrying capability. The device is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating ease of integration into high-volume manufacturing processes. It is applicable in various sectors including industrial, telecom infrastructure, consumer electronics, and computing.
Manufacturer: Vishay
Win Source Part Number: 1113956-TR3D226M035C
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 300 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
22uF 35V Tantalum Capacitor, 300mR ESR, 7343 SMD Product overview: TR3D226M035C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D226M035C0300 can be used for catalog matching and distributor lookup.
CAP TANT 22UF 20% 35V 2917
CAP TANT 22UF 20% 35V 2917
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1113956-TR3D226M035C0300 | TR3D226M035C0300-ND | 59-TR3D226M035C0300 | TR3D226M035C0300 | TR3D226M035C0300 |
| Product Name | Tantalum Capacitors - TR3D226M035C0300 | Tantalum Capacitors | SMD 22uF 35V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts |