The TR3D226K035C0275 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 22 µF and a voltage rating of 35 V. It has a capacitance tolerance of ±10% and operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. The product is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and general-purpose applications.
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 275mOhm
CAP TANT 22UF 10% 35V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1539-6-ND | 718-1539-2-ND | TR3D226K035C0275 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum |
| Capacitance Range | 22 microF | 22 microF | 22 microF |