Vishay Intertechnology, Inc. Tantalum Capacitors TR3D226K020C0225

Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 225mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 225mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D226K020C0225-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D226K020C0225-ND
Tantalum Capacitors TR3D226K020C0225-ND
22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 225mOhm

22µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 225mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D226K020C0225 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D226K020C0225
Capacitors - Tantalum Capacitors TR3D226K020C0225
CAP TANT 22UF 10% 20V 2917

CAP TANT 22UF 10% 20V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2200 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2200
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2200
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 20 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 20 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Vishay - 86K5793 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Vishay
86K5793
Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Vishay 86K5793
Capacitor,22uF,20VDC ,10-% Tol,10+% Tol

Capacitor,22uF,20VDC,10-% Tol,10+% Tol

Supplier's Site Datasheet
Tantalum Capacitors - TR3D226K020C0225 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D226K020C0225
Tantalum Capacitors TR3D226K020C0225
CAP TANT 22UF 10% 20V 2917

CAP TANT 22UF 10% 20V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TR3D226K020C0225-ND TR3D226K020C0225 08X2200 86K5793 TR3D226K020C0225
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitor,22Uf,20Vdc,10-% Tol,10+% Tol Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details