Vishay Intertechnology, Inc. Tantalum Capacitors TR3D225K050C0800

Description
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3D225K050C0800TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D225K050C0800TR-ND
Tantalum Capacitors 718-TR3D225K050C0800TR-ND
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D225K050C0800DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D225K050C0800DKR-ND
Tantalum Capacitors 718-TR3D225K050C0800DKR-ND
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D225K050C0800CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D225K050C0800CT-ND
Tantalum Capacitors 718-TR3D225K050C0800CT-ND
2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

2.2µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D225K050C0800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D225K050C0800
Capacitors - Tantalum Capacitors TR3D225K050C0800
CAP TANT 2.2UF 10% 50V 2917

CAP TANT 2.2UF 10% 50V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2199 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2199
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2199
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3D225K050C0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D225K050C0800
Tantalum Capacitors TR3D225K050C0800
CAP TANT 2.2UF 10% 50V 2917

CAP TANT 2.2UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TR3D225K050C0800TR-ND 718-TR3D225K050C0800DKR-ND TR3D225K050C0800 08X2199 TR3D225K050C0800
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details