Vishay Intertechnology, Inc. Tantalum Capacitors TR3D157M6R3C0125

Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D157M6R3C0125-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D157M6R3C0125-ND
Tantalum Capacitors TR3D157M6R3C0125-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D157M6R3C0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D157M6R3C0125
Tantalum Capacitors TR3D157M6R3C0125
CAP TANT 150UF 20% 6.3V 2917

CAP TANT 150UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3D157M6R3C0125-ND TR3D157M6R3C0125
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details