Vishay Precision Group Tantalum Capacitors TR3D157K6R3C0050

Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1853-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1853-2-ND
Tantalum Capacitors 718-1853-2-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1853-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1853-1-ND
Tantalum Capacitors 718-1853-1-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1853-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1853-6-ND
Tantalum Capacitors 718-1853-6-ND
150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
TR3D157K6R3C0050
Tantalum Capacitors TR3D157K6R3C0050
CAP TANT 150UF 10% 6.3V 2917

CAP TANT 150UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitor Tant, 150Uf 6.3V 0.05 Ohm 10%, 7343-31; Capacitance Vishay - 86K5745 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 6.3V 0.05 Ohm 10%, 7343-31; Capacitance Vishay
86K5745
Capacitor Tant, 150Uf 6.3V 0.05 Ohm 10%, 7343-31; Capacitance Vishay 86K5745
CAPACITOR TANT, 150UF 6.3V 0.05 OHM 10%, 7343-31; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 150UF 6.3V 0.05 OHM 10%, 7343-31; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D157K6R3C0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D157K6R3C0050
Capacitors - Tantalum Capacitors TR3D157K6R3C0050
CAP TANT 150UF 10% 6.3V 2917

CAP TANT 150UF 10% 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1853-2-ND 718-1853-6-ND TR3D157K6R3C0050 86K5745 TR3D157K6R3C0050
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 150Uf 6.3V 0.05 Ohm 10%, 7343-31; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 277UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details