150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 150mOhm
CAP TANT 150UF 10% 16V 2917
TANTALUM CAPACITOR, 150UF 16V 0.15 OHM 10%, 7343-31; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes
CAPACITOR TANT, 150UF 16V 0.15 OHM 10%, 7343-31; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes
CAP TANT 150UF 10% 16V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1492-2-ND | 718-1492-6-ND | TR3D157K016C0150 | 25R2710 | 71P8263 | TR3D157K016C0150 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 150Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Vishay | Capacitor Tant, 150Uf 16V 0.15 Ohm 10%, 7343-31; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |