Vishay Intertechnology, Inc. Tantalum Capacitors TR3D157K016C0060

Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1775-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1775-6-ND
Tantalum Capacitors 718-1775-6-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1775-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1775-2-ND
Tantalum Capacitors 718-1775-2-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1775-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1775-1-ND
Tantalum Capacitors 718-1775-1-ND
150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

150µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D157K016C0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D157K016C0060
Tantalum Capacitors TR3D157K016C0060
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site Datasheet
Cap, 150Uf, 16V, Tant, Case D; Capacitance Vishay - 82R4772 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Tant, Case D; Capacitance Vishay
82R4772
Cap, 150Uf, 16V, Tant, Case D; Capacitance Vishay 82R4772
CAP, 150UF, 16V, TANT, CASE D; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.58A; Qualification:-RoHS Compliant: Yes

CAP, 150UF, 16V, TANT, CASE D; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.58A; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Uf, 16V, Tant, Case D; Capacitance Vishay - 66AJ1976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 16V, Tant, Case D; Capacitance Vishay
66AJ1976
Cap, 150Uf, 16V, Tant, Case D; Capacitance Vishay 66AJ1976
CAP, 150UF, 16V, TANT, CASE D; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.58A; Qualification:-RoHS Compliant: Yes

CAP, 150UF, 16V, TANT, CASE D; Capacitance:150µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.58A; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D157K016C0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D157K016C0060
Capacitors - Tantalum Capacitors TR3D157K016C0060
CAP TANT 150UF 10% 16V 2917

CAP TANT 150UF 10% 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1775-6-ND 718-1775-2-ND TR3D157K016C0060 82R4772 TR3D157K016C0060
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 150Uf, 16V, Tant, Case D; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814582 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details