Vishay Intertechnology, Inc. Tantalum Capacitors TR3D157K010C0075

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1343-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1343-2-ND
Tantalum Capacitors 718-1343-2-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm

Buy Now Datasheet
Capacitor Tant, 150Uf 10V 0.075 Ohm 10%, 7343-31; Capacitance Vishay - 86K5733 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 10V 0.075 Ohm 10%, 7343-31; Capacitance Vishay
86K5733
Capacitor Tant, 150Uf 10V 0.075 Ohm 10%, 7343-31; Capacitance Vishay 86K5733
CAPACITOR TANT, 150UF 10V 0.075 OHM 10%, 7343-31; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 150UF 10V 0.075 OHM 10%, 7343-31; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf 10V 0.075 Ohm 10%, 7343-31; Capacitance Vishay - 97M9746 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf 10V 0.075 Ohm 10%, 7343-31; Capacitance Vishay
97M9746
Tantalum Capacitor, 150Uf 10V 0.075 Ohm 10%, 7343-31; Capacitance Vishay 97M9746
TANTALUM CAPACITOR, 150UF 10V 0.075 OHM 10%, 7343-31; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:D; Failure Rate:-; No. of Pins:2RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF 10V 0.075 OHM 10%, 7343-31; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:D; Failure Rate:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Tantalum Capacitors
TR3D157K010C0075
Tantalum Capacitors TR3D157K010C0075
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D157K010C0075 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D157K010C0075
Capacitors - Tantalum Capacitors TR3D157K010C0075
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1343-2-ND 86K5733 97M9746 TR3D157K010C0075 TR3D157K010C0075
Product Name Tantalum Capacitors Capacitor Tant, 150Uf 10V 0.075 Ohm 10%, 7343-31; Capacitance Vishay Tantalum Capacitor, 150Uf 10V 0.075 Ohm 10%, 7343-31; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers