Vishay Intertechnology, Inc. Tantalum Capacitors TR3D157K010C0050

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1342-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1342-2-ND
Tantalum Capacitors 718-1342-2-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1342-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1342-1-ND
Tantalum Capacitors 718-1342-1-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1342-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1342-6-ND
Tantalum Capacitors 718-1342-6-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D157K010C0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D157K010C0050
Capacitors - Tantalum Capacitors TR3D157K010C0050
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site
Tantalum Capacitor, 150Uf 10V 0.05 Ohm 10%, 7343-31; Capacitance Vishay - 97M9745 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf 10V 0.05 Ohm 10%, 7343-31; Capacitance Vishay
97M9745
Tantalum Capacitor, 150Uf 10V 0.05 Ohm 10%, 7343-31; Capacitance Vishay 97M9745
TANTALUM CAPACITOR, 150UF 10V 0.05 OHM 10%, 7343-31; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF 10V 0.05 OHM 10%, 7343-31; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.05ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 150Uf 10V 0.05 Ohm 10%, 7343-31; Capacitance Vishay - 86K5732 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 10V 0.05 Ohm 10%, 7343-31; Capacitance Vishay
86K5732
Capacitor Tant, 150Uf 10V 0.05 Ohm 10%, 7343-31; Capacitance Vishay 86K5732
CAPACITOR TANT, 150UF 10V 0.05 OHM 10%, 7343-31; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 150UF 10V 0.05 OHM 10%, 7343-31; Capacitance:150µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1342-2-ND 718-1342-6-ND TR3D157K010C0050 97M9745 86K5732
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 150Uf 10V 0.05 Ohm 10%, 7343-31; Capacitance Vishay Capacitor Tant, 150Uf 10V 0.05 Ohm 10%, 7343-31; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 380LX103M025J022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers