The TR3D156M035C0300 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR). It has a capacitance of 15 µF with a voltage rating of 35 V and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is suitable for various applications, including industrial, telecom infrastructure, consumer electronics, and general-purpose use. It features a molded case and is compatible with automatic pick and place equipment, making it suitable for high-volume production. The capacitor is also surge current tested and qualified to EIA-717 standards, ensuring reliability in demanding environments.
Manufacturer: Vishay Sprague
Manufacturer: Vishay
Win Source Part Number: 750319-TR3D156M035C0
Series: TANTAMOUNT, TR3
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 15μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 300 mOhm
Manufacturer Size Code: D
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TR3
Categories: Capacitors
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): T495D156M035AT4100; T495D156M035ASE275; T495D156M035AS4656;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Tantalum Cap 15uF 35V 300mR SMD 7343 125C Product overview: TR3D156M035C0300 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D156M035C0300 can be used for catalog matching and distributor lookup.
CAP TANT 15UF 20% 35V 2917
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 750319-TR3D156M035C0300 | TR3D156M035C0300-ND | 59-TR3D156M035C0300 | TR3D156M035C0300 |
| Product Name | Tantalum Capacitors - TR3D156M035C0300 | Tantalum Capacitors | SMD 15uF 35V Capacitor | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 35 volts | 35 volts |