Vishay Intertechnology, Inc. Tantalum Capacitors TR3D156K035C0150

Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1536-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1536-1-ND
Tantalum Capacitors 718-1536-1-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1536-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1536-2-ND
Tantalum Capacitors 718-1536-2-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1536-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1536-6-ND
Tantalum Capacitors 718-1536-6-ND
15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm

15µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Cap, Tant, 15Uf, 35V, Case D; Capacitance Vishay - 41Y4378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 15Uf, 35V, Case D; Capacitance Vishay
41Y4378
Cap, Tant, 15Uf, 35V, Case D; Capacitance Vishay 41Y4378
CAP, TANT, 15UF, 35V, CASE D; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A; Product Length:7.3mmRoHS Compliant: Yes

CAP, TANT, 15UF, 35V, CASE D; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site
Cap, Tant, 15Uf, 35V, Case D, Reel; Capacitance Vishay - 71P8259 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 15Uf, 35V, Case D, Reel; Capacitance Vishay
71P8259
Cap, Tant, 15Uf, 35V, Case D, Reel; Capacitance Vishay 71P8259
CAP, TANT, 15UF, 35V, CASE D, REEL; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A; Case Size:2917RoHS Compliant: Yes

CAP, TANT, 15UF, 35V, CASE D, REEL; Capacitance:15µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D156K035C0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D156K035C0150
Capacitors - Tantalum Capacitors TR3D156K035C0150
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site
Tantalum Capacitors - TR3D156K035C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D156K035C0150
Tantalum Capacitors TR3D156K035C0150
CAP TANT 15UF 10% 35V 2917

CAP TANT 15UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1536-1-ND 718-1536-6-ND 41Y4378 TR3D156K035C0150 TR3D156K035C0150
Product Name Tantalum Capacitors Tantalum Capacitors Cap, Tant, 15Uf, 35V, Case D; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers