Vishay Intertechnology, Inc. Tantalum Capacitors TR3D156K025C0200

Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1509-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1509-2-ND
Tantalum Capacitors 718-1509-2-ND
15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

15µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
TR3D156K025C0200
Tantalum Capacitors TR3D156K025C0200
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D156K025C0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D156K025C0200
Capacitors - Tantalum Capacitors TR3D156K025C0200
CAP TANT 15UF 10% 25V 2917

CAP TANT 15UF 10% 25V 2917

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 15 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2196 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 15 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2196
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 15 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2196
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 15 F, 10%, 25 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 15 F, 10%, 25 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1509-2-ND TR3D156K025C0200 TR3D156K025C0200 08X2196
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 15 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers