Vishay Intertechnology, Inc. Tantalum Capacitors TR3D107M016D0125

Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet
Description
SOLID TANTALUM SURFACE MOUNT CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3D107M016D0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D107M016D0125TR-ND
Tantalum Capacitors 718-TR3D107M016D0125TR-ND
SOLID TANTALUM SURFACE MOUNT CHI

SOLID TANTALUM SURFACE MOUNT CHI

Buy Now Datasheet
Singapore, Singapore
SMD 100uF Capacitor
59-TR3D107M016D0125
SMD 100uF Capacitor 59-TR3D107M016D0125
Tantalum Capacitors - Solid SMD 100uF 16volts 20% D case ESR 0.125 Mld Product overview: TR3D107M016D0125 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D107M016D0125 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 100uF 16volts 20% D case ESR 0.125 Mld Product overview: TR3D107M016D0125 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D107M016D0125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TR3D107M016D0125 - 1101194-TR3D107M016D0125 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3D107M016D0125
1101194-TR3D107M016D0125
Tantalum Capacitors - TR3D107M016D0125 1101194-TR3D107M016D0125
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101194-TR3D107M016D 0125 Termination: SMD/SMT Voltage Rating: 16 V Length: 7.3 mm Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % Leakage Current: 16 µA ESR (Equivalent Series Resistance): 125 mΩ Ripple Current: 1.1 A Height: 2.8 mm Width: 4.3 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: 7343 Case / Package: 2917 Alternative Parts (Cross-Reference): 593D107X9016D2TE3; T495D107M016ATE125; 593D107X9016E2TE3; TPSD107M016R0125; T495X107M016ATE100; TPSD107M016R0150; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.3 mm RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2917

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101194-TR3D107M016D0125
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 7.3 mm
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 20 %
Leakage Current: 16 µA
ESR (Equivalent Series Resistance): 125 mΩ
Ripple Current: 1.1 A
Height: 2.8 mm
Width: 4.3 mm
Dissipation Factor: 8 %
Categories: Tantalum Capacitors
Case / Package: 7343
Case / Package: 2917
Alternative Parts (Cross-Reference): 593D107X9016D2TE3; T495D107M016ATE125; 593D107X9016E2TE3; TPSD107M016R0125; T495X107M016ATE100; TPSD107M016R0150;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.3 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2917

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 718-TR3D107M016D0125TR-ND 59-TR3D107M016D0125 1101194-TR3D107M016D0125
Product Name Tantalum Capacitors SMD 100uF Capacitor Tantalum Capacitors - TR3D107M016D0125
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Packing Method Tape Reel Reel
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 1572-106SML035MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers