The TR3D107M016C0125 is a solid tantalum surface mount chip capacitor manufactured by Lingto Electronic Limited. It features a capacitance of 100 µF with a voltage rating of 16 V and a tolerance of ±20%. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is characterized by low equivalent series resistance (ESR) and high ripple current carrying capability, making it suitable for various applications including industrial, telecom infrastructure, consumer electronics, and general-purpose use. The capacitor is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating ease of integration into high-volume manufacturing processes. The TR3D107M016C0125 is available with matte tin terminations as standard, with options for tin/lead. It is also surge current tested and qualified to EIA-717 standards, ensuring reliability in demanding environments.
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm
CAP TANT 100UF 20% 16V 2917
CAP TANT 100UF 20% 16V 2917
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3D107M016C0125-ND | TR3D107M016C0125 | TR3D107M016C0125 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |