Vishay Intertechnology, Inc. Tantalum Capacitors TR3D107M016C0100

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D107M016C0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D107M016C0100-ND
Tantalum Capacitors TR3D107M016C0100-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D107M016C0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D107M016C0100
Capacitors - Tantalum Capacitors TR3D107M016C0100
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TR3D107M016C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D107M016C0100
Tantalum Capacitors TR3D107M016C0100
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3D107M016C0100-ND TR3D107M016C0100 TR3D107M016C0100
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers