100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
CAP TANT 100UF 20% 10V 2917
CAP TANT 100UF 20% 10V 2917
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1978-6-ND | 718-1978-1-ND | TR3D107M010C0100 | TR3D107M010C0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |