Vishay Precision Group Tantalum Capacitors TR3D107M010C0080

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3D107M010C0080DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D107M010C0080DKR-ND
Tantalum Capacitors 718-TR3D107M010C0080DKR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D107M010C0080TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D107M010C0080TR-ND
Tantalum Capacitors 718-TR3D107M010C0080TR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3D107M010C0080CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3D107M010C0080CT-ND
Tantalum Capacitors 718-TR3D107M010C0080CT-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 6845203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845203
Tantalum Capacitors 6845203
Capacitor Tantalum SMT TR3D 10V 100uF

Capacitor Tantalum SMT TR3D 10V 100uF

Supplier's Site
Tantalum Capacitors - 6845203P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845203P
Tantalum Capacitors 6845203P
Capacitor Tantalum SMT TR3D 10V 100uF

Capacitor Tantalum SMT TR3D 10V 100uF

Supplier's Site
Tantalum Capacitors - 1730468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730468
Tantalum Capacitors 1730468
Capacitor Tantalum SMT TR3D 10V 100uF

Capacitor Tantalum SMT TR3D 10V 100uF

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1165 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1165
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1165
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 10 V, 2917 [7343 Metric] Vishay - 86K5677 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 10 V, 2917 [7343 Metric] Vishay
86K5677
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 10 V, 2917 [7343 Metric] Vishay 86K5677
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 10 V, 2917 [7343 Metric]

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 20%, 10 V, 2917 [7343 Metric]

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D107M010C0080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D107M010C0080
Capacitors - Tantalum Capacitors TR3D107M010C0080
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TR3D107M010C0080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D107M010C0080
Tantalum Capacitors TR3D107M010C0080
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TR3D107M010C0080DKR-ND 718-TR3D107M010C0080TR-ND 6845203 6845203P 46R1165 86K5677 TR3D107M010C0080 TR3D107M010C0080
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 20%, 10 V, 2917 [7343 Metric] Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814622 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details