Vishay Intertechnology, Inc. Tantalum Capacitors TR3D107K6R3C0140

Description
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3D107K6R3C0140-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3D107K6R3C0140-ND
Tantalum Capacitors TR3D107K6R3C0140-ND
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 140mOhm

100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 140mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3D107K6R3C0140 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3D107K6R3C0140
Capacitors - Tantalum Capacitors TR3D107K6R3C0140
CAP TANT 100UF 10% 6.3V 2917

CAP TANT 100UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TR3D107K6R3C0140 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D107K6R3C0140
Tantalum Capacitors TR3D107K6R3C0140
CAP TANT 100UF 10% 6.3V 2917

CAP TANT 100UF 10% 6.3V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2195 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2195
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2195
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 6.3 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 6.3 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TR3D107K6R3C0140-ND TR3D107K6R3C0140 TR3D107K6R3C0140 08X2195
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details