Vishay Intertechnology, Inc. SMD 100uF 20V Capacitor TR3D107K020C0080

Description
100uF 20V Tantalum Capacitor, 80mR ESR, 2917 SMD Product overview: TR3D107K020C0080 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D107K020C0080 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 20V Tantalum Capacitor, 80mR ESR, 2917 SMD Product overview: TR3D107K020C0080 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D107K020C0080 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 20V Capacitor
59-TR3D107K020C0080
SMD 100uF 20V Capacitor 59-TR3D107K020C0080
100uF 20V Tantalum Capacitor, 80mR ESR, 2917 SMD Product overview: TR3D107K020C0080 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D107K020C0080 can be used for catalog matching and distributor lookup.

100uF 20V Tantalum Capacitor, 80mR ESR, 2917 SMD Product overview: TR3D107K020C0080 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D107K020C0080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1774-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1774-2-ND
Tantalum Capacitors 718-1774-2-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1774-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1774-1-ND
Tantalum Capacitors 718-1774-1-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1774-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1774-6-ND
Tantalum Capacitors 718-1774-6-ND
100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 80mOhm

100µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 80mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359880-TR3D107K020C0080 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359880-TR3D107K020C0080
Capacitors - Tantalum Capacitors 1359880-TR3D107K020C0080
Win Source Part Number: 1359880-TR3D107K020C 0080 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 80mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359880-TR3D107K020C0080
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 80mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Tantalum Capacitors - TR3D107K020C0080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D107K020C0080
Tantalum Capacitors TR3D107K020C0080
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site Datasheet
Cap, Tant, 100Uf, 20V, Case D, Reel; Capacitance Vishay - 82R4729 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 100Uf, 20V, Case D, Reel; Capacitance Vishay
82R4729
Cap, Tant, 100Uf, 20V, Case D, Reel; Capacitance Vishay 82R4729
CAP, TANT, 100UF, 20V, CASE D, REEL; Capacitance:100µF; Voltage(DC):20V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.08ohm RoHS Compliant: Yes

CAP, TANT, 100UF, 20V, CASE D, REEL; Capacitance:100µF; Voltage(DC):20V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:0.08ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2193 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2193
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2193
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 20 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 20 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 20V, Tant, Case D Rohs Compliant Vishay - 66AH0856 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 20V, Tant, Case D Rohs Compliant Vishay
66AH0856
Cap, 100Uf, 20V, Tant, Case D Rohs Compliant Vishay 66AH0856
CAP, 100UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 20V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Tant, 100Uf, 20V, Case D; Capacitance Vishay - 41Y4377 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tant, 100Uf, 20V, Case D; Capacitance Vishay
41Y4377
Cap, Tant, 100Uf, 20V, Case D; Capacitance Vishay 41Y4377
CAP, TANT, 100UF, 20V, CASE D; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.37A; Qualification:-RoHS Compliant: Yes

CAP, TANT, 100UF, 20V, CASE D; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.37A; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D107K020C0080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D107K020C0080
Capacitors - Tantalum Capacitors TR3D107K020C0080
CAP TANT 100UF 10% 20V 2917

CAP TANT 100UF 10% 20V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3D107K020C0080 718-1774-2-ND 718-1774-6-ND 1359880-TR3D107K020C0080 TR3D107K020C0080 82R4729 08X2193 41Y4377 TR3D107K020C0080
Product Name SMD 100uF 20V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, Tant, 100Uf, 20V, Case D, Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2917 [7343 Metric] Rohs Compliant Vishay Cap, Tant, 100Uf, 20V, Case D; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers