Vishay Intertechnology, Inc. Tantalum Capacitors TR3D107K016C0125

Description
Capacitor Tantalum SMT TR3D 16V 100uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT TR3D 16V 100uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6845042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845042
Tantalum Capacitors 6845042
Capacitor Tantalum SMT TR3D 16V 100uF

Capacitor Tantalum SMT TR3D 16V 100uF

Supplier's Site
Tantalum Capacitors - 6845042P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845042P
Tantalum Capacitors 6845042P
Capacitor Tantalum SMT TR3D 16V 100uF

Capacitor Tantalum SMT TR3D 16V 100uF

Supplier's Site
Tantalum Capacitors - 1730481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730481
Tantalum Capacitors 1730481
Capacitor Tantalum SMT TR3D 16V 100uF

Capacitor Tantalum SMT TR3D 16V 100uF

Supplier's Site
Tantalum Capacitors - 718-1340-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1340-6-ND
Tantalum Capacitors 718-1340-6-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1340-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1340-1-ND
Tantalum Capacitors 718-1340-1-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1340-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1340-2-ND
Tantalum Capacitors 718-1340-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V Capacitor
59-TR3D107K016C0125
SMD 100uF 16V Capacitor 59-TR3D107K016C0125
100uF 16V Tantalum Capacitor, 125mR ESR, 2917 SMD Product overview: TR3D107K016C0125 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D107K016C0125 can be used for catalog matching and distributor lookup.

100uF 16V Tantalum Capacitor, 125mR ESR, 2917 SMD Product overview: TR3D107K016C0125 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D107K016C0125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359756-TR3D107K016C0125 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359756-TR3D107K016C0125
Capacitors - Tantalum Capacitors 1359756-TR3D107K016C0125
Win Source Part Number: 1359756-TR3D107K016C 0125 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 125mOhm Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: D

Win Source Part Number: 1359756-TR3D107K016C0125
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 125mOhm
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: D

Buy Now Datasheet
Tantalum Capacitors - TR3D107K016C0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D107K016C0125
Tantalum Capacitors TR3D107K016C0125
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site Datasheet
Capacitor Tant, 100Uf 16V 0.125 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 86K5663 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 16V 0.125 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
86K5663
Capacitor Tant, 100Uf 16V 0.125 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 86K5663
CAPACITOR TANT, 100UF 16V 0.125 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Case Size:2917 RoHS Compliant: Yes

CAPACITOR TANT, 100UF 16V 0.125 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf 16V 0.125 Ohm 10%, 7343-31; Capacitance Vishay - 25R2708 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 16V 0.125 Ohm 10%, 7343-31; Capacitance Vishay
25R2708
Tantalum Capacitor, 100Uf 16V 0.125 Ohm 10%, 7343-31; Capacitance Vishay 25R2708
TANTALUM CAPACITOR, 100UF 16V 0.125 OHM 10%, 7343-31; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 16V 0.125 OHM 10%, 7343-31; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1163 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1163
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1163
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 16V, 10%, Reel; Capacitance Vishay - 03AC0161 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 10%, Reel; Capacitance Vishay
03AC0161
Cap, 100Μf, 16V, 10%, Reel; Capacitance Vishay 03AC0161
CAP, 100µF, 16V, 10%, REEL; Capacitance:100µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 16V, 10%, REEL; Capacitance:100µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D107K016C0125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D107K016C0125
Capacitors - Tantalum Capacitors TR3D107K016C0125
CAP TANT 100UF 10% 16V 2917

CAP TANT 100UF 10% 16V 2917

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6845042 6845042P 718-1340-6-ND 718-1340-1-ND 59-TR3D107K016C0125 1359756-TR3D107K016C0125 TR3D107K016C0125 86K5663 46R1163 03AC0161 TR3D107K016C0125
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 100uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf 16V 0.125 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay Cap, 100Μf, 16V, 10%, Reel; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details